The 108BPS010M is a bi-polar aluminum electrolytic capacitor rated for 10 V DC, with a capacitance of 1000 µF, a maximum ESR of 0.398 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 720 mA at +85°C. It is housed in a radial leaded case measuring 12.5 mm in diameter and 20 mm in length. The operating temperature range is from -40°C to +85°C, and it meets a 2000-hour load life requirement at 85°C with rated voltage reversed every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 0.03CV + 3 µA after 2 minutes.
CAP ALUM 1000UF 20% 10V RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 108BPS010M | 108BPS010M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) |