Axial lead aluminum electrolytic capacitor with a rated voltage of 160 WVDC and a capacitance of 1000 µF, designed for filtering, bypass, coupling, and blocking applications. It has a maximum ESR of 0.1658 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1500 mA at 120 Hz and 85°C. The dimensions are 16 mm in diameter by 41 mm in length. Operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of initial value. Shelf life is 1000 hours at 85°C with no voltage applied, with similar limits on dissipation factor and leakage current.
100µF 160V Aluminum Electrolytic Capacitors Axial, Can 3.316Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 100µF 160V
CAP ALUM 100UF 20% 160V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107TTA160M | 1572-1663-ND | 2002-107TTA160M | 107TTA160M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |