Aluminum electrolytic capacitor with a rated voltage of 350VDC, capacitance of 100µF, and an extended life of 2000 hours at 105°C. It has a maximum RMS ripple current of 310mA at 120Hz and +105°C, with an ESR of 3.316Ω at 120Hz and +20°C. The dimensions are 22mm in diameter by 41mm in length. Operating temperature ranges from -25°C to +105°C. Capacitance tolerance is +20% at 120Hz and 20°C. Compliance includes load life and shelf life requirements, with limited leakage current and dissipation factor specifications under rated conditions.
100µF 350V Aluminum Electrolytic Capacitors Axial, Can 3.316Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 100µF 350V
CAP ALUM 100UF 20% 350V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107TMA350M | 107TMA350M-ND | 2002-107TMA350M | 107TMA350M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |