Aluminum electrolytic capacitor rated for 200V DC with a capacitance of 10 µF, designed for high-voltage filtering, bypassing, coupling, and blocking applications. It operates over a temperature range of -25°C to +105°C, has a maximum ripple current of 300 mA at 120 Hz and +105°C, and features a maximum ESR of 3.316 Ω at 120 Hz and +20°C. The component is housed in a cylindrical package measuring 16 mm in diameter by 41 mm in length with axial leads. It meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied, with maximum capacitance change less than 20%, dissipation factor under 200% of specified maximum, and leakage current within 100% of maximum limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 107TMA200M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |