Cornell Dubilier Aluminum Electrolytic 107SAK010M

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 135 mA @ 120 Hz, 85°C ESR: 3.98 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 9mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 135 mA @ 120 Hz, 85°C ESR: 3.98 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 9mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107SAK010M is an aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 100 µF, designed for filtering, bypassing, coupling, and blocking applications. It has a diameter of 5 mm and a length of 9 mm, with a lead spacing of 2 mm. The device operates from -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current. At 120 Hz and 20°C, it exhibits an ESR of 3.979 Ω and can handle a ripple current of 135 mA RMS. Capacitance tolerance is ±20% at 120 Hz and 20°C. Maximum leakage current is 0.03CV or 4 µA, whichever is greater. Dissipation factor is 0.24 at 120 Hz.

Datasheet Summary
Powered by GS/AI

The 107SAK010M is an aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 100 µF, designed for filtering, bypassing, coupling, and blocking applications. It has a diameter of 5 mm and a length of 9 mm, with a lead spacing of 2 mm. The device operates from -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current. At 120 Hz and 20°C, it exhibits an ESR of 3.979 Ω and can handle a ripple current of 135 mA RMS. Capacitance tolerance is ±20% at 120 Hz and 20°C. Maximum leakage current is 0.03CV or 4 µA, whichever is greater. Dissipation factor is 0.24 at 120 Hz.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107SAK010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107SAK010M
Aluminum Electrolytic 107SAK010M
For New Design: Yes Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 135 mA @ 120 Hz, 85°C ESR: 3.98 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 9mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 135 mA @ 120 Hz, 85°C
  • ESR: 3.98 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 9mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 107SAK010M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
107SAK010M
Capacitors - Aluminum Electrolytic Capacitors 107SAK010M
CAP ALUM 100UF 20% 10V RADIAL

CAP ALUM 100UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 107SAK010M 107SAK010M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101602U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers