Cornell Dubilier Aluminum Electrolytic 107PGM6R3M

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 90 mA @ 120 Hz, 105°C ESR: 3.65 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 90 mA @ 120 Hz, 105°C ESR: 3.65 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107PGM6R3M is a 100 µF aluminum electrolytic capacitor rated for 6.3 VDC, with a 7 mm height and 6.3 mm diameter, designed for bypass, coupling, filtering, and de-coupling applications. It operates from -55°C to +105°C, with a maximum RMS ripple current of 90 mA at 120 Hz and 105°C, and an ESR of 3.647 Ω at 120 Hz and 20°C. The capacitor has a capacitance tolerance of ±20%, a dissipation factor of 0.14, and a leakage current limit of 0.01CV or 3 µA, whichever is greater. Its dimensions are 6.3 mm in diameter by 7 mm in length, with a lead spacing of 2.5 mm. It meets a 1000-hour load life specification at 105°C with rated voltage applied.

Datasheet Summary
Powered by GS/AI

The 107PGM6R3M is a 100 µF aluminum electrolytic capacitor rated for 6.3 VDC, with a 7 mm height and 6.3 mm diameter, designed for bypass, coupling, filtering, and de-coupling applications. It operates from -55°C to +105°C, with a maximum RMS ripple current of 90 mA at 120 Hz and 105°C, and an ESR of 3.647 Ω at 120 Hz and 20°C. The capacitor has a capacitance tolerance of ±20%, a dissipation factor of 0.14, and a leakage current limit of 0.01CV or 3 µA, whichever is greater. Its dimensions are 6.3 mm in diameter by 7 mm in length, with a lead spacing of 2.5 mm. It meets a 1000-hour load life specification at 105°C with rated voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107PGM6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107PGM6R3M
Aluminum Electrolytic 107PGM6R3M
For New Design: Yes Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 90 mA @ 120 Hz, 105°C ESR: 3.65 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 90 mA @ 120 Hz, 105°C
  • ESR: 3.65 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 7mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-107PGM6R3M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-107PGM6R3M-ND
Aluminum Electrolytic Capacitors 1572-107PGM6R3M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-107PGM6R3M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-107PGM6R3M
Aluminum Electrolytic Capacitors 2002-107PGM6R3M
Radial Lead Aluminum Electrolytic Capacitors, +105 ºC 7mm Height Low Profile

Radial Lead Aluminum Electrolytic Capacitors, +105 ºC 7mm Height Low Profile

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 107PGM6R3M 1572-107PGM6R3M-ND 2002-107PGM6R3M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers