Cornell Dubilier Aluminum Electrolytic 107PBM016M

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 120 mA @ 120 Hz, 85°C ESR: 3.32 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 7mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 120 mA @ 120 Hz, 85°C ESR: 3.32 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 7mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107PBM016M is a 100 µF, 16 V bi-polar aluminum electrolytic capacitor with a 7 mm height and 8 mm diameter, designed for audio coupling and crossover networks. It has an ESR of 3.316 Ω at 120 Hz and 20°C, and supports a ripple current of 120 mA RMS at 120 Hz and 85°C. The capacitor operates from -40°C to +85°C and meets a 1,000-hour load life requirement at 85°C with reversing polarity every 250 hours. Its lead spacing is 3.5 mm.

Datasheet Summary
Powered by GS/AI

The 107PBM016M is a 100 µF, 16 V bi-polar aluminum electrolytic capacitor with a 7 mm height and 8 mm diameter, designed for audio coupling and crossover networks. It has an ESR of 3.316 Ω at 120 Hz and 20°C, and supports a ripple current of 120 mA RMS at 120 Hz and 85°C. The capacitor operates from -40°C to +85°C and meets a 1,000-hour load life requirement at 85°C with reversing polarity every 250 hours. Its lead spacing is 3.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107PBM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107PBM016M
Aluminum Electrolytic 107PBM016M
For New Design: Yes Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 120 mA @ 120 Hz, 85°C ESR: 3.32 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 7mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 120 mA @ 120 Hz, 85°C
  • ESR: 3.32 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 7mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-107PBM016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-107PBM016M-ND
Aluminum Electrolytic Capacitors 1572-107PBM016M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-107PBM016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-107PBM016M
Aluminum Electrolytic Capacitors 2002-107PBM016M
Aluminum Electrolytic Capacitors, +85 °C Non-Polar Radial Lead

Aluminum Electrolytic Capacitors, +85 °C Non-Polar Radial Lead

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 107PBM016M 1572-107PBM016M-ND 2002-107PBM016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C572T200CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5700 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C623U030BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101821T075AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details