Cornell Dubilier Aluminum Electrolytic 107FXM025M

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 130 mA @ 120 Hz, 105°C ESR: 2.65 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 9mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 130 mA @ 120 Hz, 105°C ESR: 2.65 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 9mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107FXM025M is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 100 µF, a maximum ESR of 2.653 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 130 mA at 120 Hz and 105°C. It has a diameter of 6.3 mm and a length of 9 mm, with a lead spacing of 2.5 mm. Operating temperature ranges from -55°C to +105°C, and it is rated for 1000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 107FXM025M is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 100 µF, a maximum ESR of 2.653 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 130 mA at 120 Hz and 105°C. It has a diameter of 6.3 mm and a length of 9 mm, with a lead spacing of 2.5 mm. Operating temperature ranges from -55°C to +105°C, and it is rated for 1000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107FXM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107FXM025M
Aluminum Electrolytic 107FXM025M
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 130 mA @ 120 Hz, 105°C ESR: 2.65 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 9mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 130 mA @ 120 Hz, 105°C
  • ESR: 2.65 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 9mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-107FXM025M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-107FXM025M-ND
Aluminum Electrolytic Capacitors 1572-107FXM025M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-107FXM025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-107FXM025M
Aluminum Electrolytic Capacitors 2002-107FXM025M
Aluminum Electrolytic Capacitors

Aluminum Electrolytic Capacitors

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 107FXM025M 1572-107FXM025M-ND 2002-107FXM025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details