The 107FSR360XGCD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 VDC with a capacitance of 100 µF, a maximum ESR of 0.884 Ω at 120 Hz and 20°C, and dimensions of 10 mm in diameter and 45 mm in length. It complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20%. The dissipation factor is 0.06 at 120 Hz and 25°C, with leakage current specifications defined at 5 minutes under rated voltage. The part is qualified for 5000 flashes at rated voltage through a Xe flash tube with 0.7-1.0 Ω discharge resistance and withstands 500 hours at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 107FSR360XGCD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |