The 107FSR330XPJW is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 330 VDC, a capacitance of 100 µF, and a maximum ESR of 0.884 Ω at 120 Hz and 20°C. It measures 13.5 mm in diameter by 26 mm in length. The capacitor complies with JIS C 2365, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20%. The dissipation factor is 0.06 at 120 Hz and 25°C. It is rated for 5000 flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω, and maintains performance under shelf life conditions of 500 hours at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 107FSR330XPJW |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |