Cornell Dubilier Aluminum Electrolytic 107FSR330XHJC

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107FSR330XHJC is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated at 330 VDC with a capacitance of 100 µF. It has a maximum ESR of 0.884 Ω at 120 Hz and 20°C, and physical dimensions of 12 mm in diameter and 24 mm in length. The component complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and maintains capacitance change within 10% of initial value after 5000 flash cycles at rated voltage. Dissipation factor is 0.06 at 120 Hz and 25°C, with leakage current specified at 5 minutes under rated voltage.

Datasheet Summary
Powered by GS/AI

The 107FSR330XHJC is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated at 330 VDC with a capacitance of 100 µF. It has a maximum ESR of 0.884 Ω at 120 Hz and 20°C, and physical dimensions of 12 mm in diameter and 24 mm in length. The component complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and maintains capacitance change within 10% of initial value after 5000 flash cycles at rated voltage. Dissipation factor is 0.06 at 120 Hz and 25°C, with leakage current specified at 5 minutes under rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107FSR330XHJC - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107FSR330XHJC
Aluminum Electrolytic 107FSR330XHJC
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 107FSR330XHJC
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details