Aluminum electrolytic capacitor for photoflash applications with a rated voltage of 310 VDC, 100 µF capacitance, and a maximum ESR of 0.884 Ω at 120 Hz and 20°C. It has a radial lead configuration, measures 12.5 mm in diameter by 21 mm in length, and operates within a temperature range of -20°C to +55°C. The capacitance tolerance is -10% to +20% at 120 Hz and 25°C, with a dissipation factor of 0.06. The part meets JIS 2365 compliance and is designed for high pulse current applications such as emergency and signal lights.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor for photoflash applications with a rated voltage of 310 VDC, 100 µF capacitance, and a maximum ESR of 0.884 Ω at 120 Hz and 20°C. It has a radial lead configuration, measures 12.5 mm in diameter by 21 mm in length, and operates within a temperature range of -20°C to +55°C. The capacitance tolerance is -10% to +20% at 120 Hz and 25°C, with a dissipation factor of 0.06. The part meets JIS 2365 compliance and is designed for high pulse current applications such as emergency and signal lights.