The 107FSR300XTJG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 300 VDC with a capacitance of 100 µF, a maximum ESR of 0.884 Ω at 120 Hz and 20°C, and physical dimensions of 12.5 mm in diameter by 20 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and complies with JIS 2365. The capacitor is qualified for 5000 flash operations at rated voltage through a 0.7-1.0 Ω discharge resistance, with specified limits on capacitance change, dissipation factor, and leakage current after testing. Shelf life after 500 hours at 55°C without voltage maintains performance within defined limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 107FSR300XTJG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |