The 107FSR300XBJF is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 300 VDC, capacitance of 100 µF, and a maximum ESR of 0.884 Ω at 120 Hz and 20°C. It measures 11 mm in diameter by 28 mm in length. The capacitor complies with JIS 2365 and operates within a temperature range of -20°C to +55°C. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C, with a dissipation factor of 0.06. Leakage current at 25°C after 5 minutes is limited to 1 × rated voltage in µA. The part supports 5000 photoflash cycles with a discharge resistance of 0.7-1.0 Ω, maintaining capacitance change under 10% and dissipation factor and leakage current under 150% of maximum specified values. Shelf life is 500 hours at 55°C with no voltage applied, with similar stability criteria.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 107FSR300XBJF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |