The 107FSL360XBG is a photoflash aluminum electrolytic capacitor rated for 360 WVDC and 450 SVDC, with a capacitance of 100 µF, an ESR of 1.16109 Ω at 120 Hz and 20°C, and dimensions of 22 mm in diameter by 45 mm in length. It operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20%, and a dissipation factor of 0.07 at 25°C and 120 Hz. The part is designed for applications requiring 1 million flashes at rated voltage and 45°C, with leakage current specified at 3√CV. Its design supports long life and high reliability under repetitive pulsed discharge conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 107FSL360XBG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |