Cornell Dubilier Aluminum Electrolytic Capacitors 107CKS350M

Description
100µF 350V Aluminum Electrolytic Capacitors Radial, Can 3.316Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 350V Aluminum Electrolytic Capacitors Radial, Can 3.316Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1572-1298-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1298-ND
Aluminum Electrolytic Capacitors 1572-1298-ND
100µF 350V Aluminum Electrolytic Capacitors Radial, Can 3.316Ohm @ 120Hz 2000 Hrs @ 85°C

100µF 350V Aluminum Electrolytic Capacitors Radial, Can 3.316Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-107CKS350M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-107CKS350M
Aluminum Electrolytic Capacitors 2002-107CKS350M
Radial Lead Aluminum Electrolytic Capacitors 100µF 350V

Radial Lead Aluminum Electrolytic Capacitors 100µF 350V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 107CKS350M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
107CKS350M
Capacitors - Aluminum Electrolytic Capacitors 107CKS350M
CAP ALUM 100UF 20% 350V RADIAL

CAP ALUM 100UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1572-1298-ND 2002-107CKS350M 107CKS350M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Bypass General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details