Cornell Dubilier Aluminum Electrolytic 107CKS016M

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 175 mA @ 120 Hz, 85°C ESR: 2.65 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 175 mA @ 120 Hz, 85°C ESR: 2.65 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107CKS016M is an aluminum electrolytic capacitor rated for 16 VDC and 100 µF, with a maximum ESR of 2.653 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 175 mA at 120 Hz and 85°C. It has a cylindrical case measuring 5 mm in diameter and 11 mm in length, with a 2 mm lead spacing. The operating temperature range is -40°C to +85°C, and it meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 107CKS016M is an aluminum electrolytic capacitor rated for 16 VDC and 100 µF, with a maximum ESR of 2.653 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 175 mA at 120 Hz and 85°C. It has a cylindrical case measuring 5 mm in diameter and 11 mm in length, with a 2 mm lead spacing. The operating temperature range is -40°C to +85°C, and it meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107CKS016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107CKS016M
Aluminum Electrolytic 107CKS016M
For New Design: Yes Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 175 mA @ 120 Hz, 85°C ESR: 2.65 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 175 mA @ 120 Hz, 85°C
  • ESR: 2.65 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 11mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1658-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1658-ND
Aluminum Electrolytic Capacitors 1572-1658-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 2.653Ohm @ 120Hz 2000 Hrs @ 85°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can 2.653Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 107CKS016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
107CKS016M
Capacitors - Aluminum Electrolytic Capacitors 107CKS016M
CAP ALUM 100UF 20% 16V RADIAL

CAP ALUM 100UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 107CKS016M 1572-1658-ND 107CKS016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details