Radial lead aluminum electrolytic capacitor with a rated voltage of 63 VDC, capacitance of 100 µF, operating temperature range of -40°C to +85°C, and a maximum RMS ripple current of 330 mA at 120 Hz and 85°C. It has a diameter of 10 mm and a height of 12.5 mm, with a maximum ESR of 1.658 Ω at 120 Hz and 20°C. The product supports 2000 hours of load life at 85°C with rated voltage and ripple current applied, and meets the capacitance tolerance of +20% at 120 Hz and 20°C.
Radial Lead Aluminum Electrolytic Capacitors
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-107CKR063MSA |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |