The 107BPA100M is a bi-polar/non-polar aluminum electrolytic capacitor rated for 100 WVDC, with a capacitance of 10 µF, an ESR of 16.579 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 92 mA at 120 Hz and +85°C. It is housed in a cylindrical case with dimensions of 8 mm in diameter and 19 mm in length. The operating temperature range is -40°C to +85°C, and it meets a capacitance tolerance of +20% at 120 Hz and 20°C. The part is rated for 2000 hours of load life at 85°C with reverse voltage cycling and 1000 hours of shelf life at 85°C with no voltage applied.
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 100µF 100V
100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.658Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 100UF 20% 100V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107BPA100M | 2002-107BPA100M | 107BPA100M-ND | 107BPA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |