The 107BPA016M is a non-polar aluminum electrolytic capacitor rated for 16 VDC operational voltage, with a capacitance of 100 µF. It features a diameter of 10 mm and a length of 19 mm, mounted in an axial leaded package. The capacitor operates within a temperature range of -40°C to +85°C, and its ripple current rating is 950 mA RMS at 120 Hz and 85°C, with an ESR of 0.365 Ω at 120 Hz and 20°C. It meets load life requirements of 2000 hours at 85°C with rated voltage applied and reversed every 250 hours, maintaining capacitance change within ±20% and dissipation factor under 200% of the maximum specified value. Capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 100µF 16V
100µF 16V Aluminum Electrolytic Capacitors Axial, Can 3.647Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 100UF 20% 16V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107BPA016M | 2002-107BPA016M | 107BPA016M-ND | 107BPA016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |