Aluminum electrolytic capacitor with axial leads, rated for 250 WVDC, 10 µF capacitance, and a maximum RMS ripple current of 90 mA at 120 Hz and +85°C. It has a maximum ESR of 33.157 Ω at 120 Hz and +20°C, and dimensions of 10 mm diameter by 21 mm length. Operating temperature range is from -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 200% of maximum specified value. Rated for general purpose filtering, bypass, coupling, and blocking applications.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 10µF 250V
10µF 250V Aluminum Electrolytic Capacitors Axial, Can 33.157Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 10UF 20% 250V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106TTA250M | 2002-106TTA250M | 1572-1296-ND | 106TTA250M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |