Aluminum electrolytic capacitor with axial leads, rated for 100 WVDC and 10 µF capacitance, operating from -40°C to +85°C, with a maximum ripple current of 65 mA at 120 Hz and +85°C, and an ESR of 16.579 Ω at 120 Hz and +20°C, housed in a 6.3 mm diameter by 13 mm length package.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-106TTA100MSD |
| Product Name | Aluminum Electrolytic Capacitors |
| Applications | General Purpose |