Axial lead aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 10 µF, and a maximum RMS ripple current of 41 mA at 120 Hz and +85°C. It has a maximum ESR of 23.21 Ω at 120 Hz and +20°C, and dimensions of 5 mm diameter by 13 mm length. Operating temperature range is -40°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 10µF 35V
10µF 35V Aluminum Electrolytic Capacitors Axial, Can 23.2101Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 10UF 20% 35V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106TTA035M | 2002-106TTA035M | 1572-1653-ND | 106TTA035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |