Aluminum electrolytic capacitor for filtering, bypassing, coupling, and blocking, rated for 450 VDC with a capacitance of 10 µF, operating temperature range from -25°C to +105°C, and a 2000-hour load life at 105°C with rated voltage and ripple current. It has a maximum ESR of 41.447 Ω and a maximum RMS ripple current of 67 mA at 120 Hz and +20°C, housed in a radial leaded case measuring 12.5 mm in diameter and 30 mm in length.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor for filtering, bypassing, coupling, and blocking, rated for 450 VDC with a capacitance of 10 µF, operating temperature range from -25°C to +105°C, and a 2000-hour load life at 105°C with rated voltage and ripple current. It has a maximum ESR of 41.447 Ω and a maximum RMS ripple current of 67 mA at 120 Hz and +20°C, housed in a radial leaded case measuring 12.5 mm in diameter and 30 mm in length.