Aluminum electrolytic capacitor with a rated voltage of 63 VDC, capacitance of 10 µF, and a maximum RMS ripple current of 185 mA at 120 Hz and 105°C. It has a maximum ESR of 1.658 Ω at 120 Hz and 20°C, and dimensions of 8 mm diameter by 20 mm length. The part operates from -40°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 16.579Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 10µF 63V
CAP ALUM 10UF 20% 63V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106TMA063M | 106TMA063M-ND | 2002-106TMA063M | 106TMA063M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |