The 106TMA050M is an aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 10 µF, a maximum ESR of 19.894 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 41 mA at 120 Hz and +105°C. It has a diameter of 5 mm and a length of 13 mm, and is rated for operation from -25°C to +105°C. The part meets a load life specification of 2000 hours at 105°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
10µF 50V Aluminum Electrolytic Capacitors Axial, Can 19.894Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 10µF 50V
CAP ALUM 10UF 20% 50V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106TMA050M | 106TMA050M-ND | 2002-106TMA050M | 106TMA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |