For New Design: Yes
Capacitance: 10 µF
Voltage DC: 450V
Tolerance: -20%/+20%
Min Temp: -25°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 75 mA @ 120 Hz, 105°C
ESR: 41.45 Ω @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 16mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10 µF
Voltage DC: 450V
Tolerance: -20%/+20%
Min Temp: -25°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 75 mA @ 120 Hz, 105°C
ESR: 41.45 Ω @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 16mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 106SVH450MTBW is an aluminum electrolytic capacitor rated for 450 VDC, with a capacitance of 10 µF, a maximum ESR of 41.45 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 75 mA at 120 Hz and 105°C. It has a diameter of 12.5 mm and a length of 16 mm. The capacitor operates from -25°C to +105°C and is designed for 2000 hours of load life at 105°C with rated voltage. The dissipation factor and leakage current comply with specified limits for the SVH series under all tested conditions.
Datasheet Summary Powered by GS/AI
The 106SVH450MTBW is an aluminum electrolytic capacitor rated for 450 VDC, with a capacitance of 10 µF, a maximum ESR of 41.45 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 75 mA at 120 Hz and 105°C. It has a diameter of 12.5 mm and a length of 16 mm. The capacitor operates from -25°C to +105°C and is designed for 2000 hours of load life at 105°C with rated voltage. The dissipation factor and leakage current comply with specified limits for the SVH series under all tested conditions.