Cornell Dubilier Aluminum Electrolytic Capacitors 106SMH050MHR

Description
10µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 19.894Ohm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 19.894Ohm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 106SMH050MHR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
106SMH050MHR-ND
Aluminum Electrolytic Capacitors 106SMH050MHR-ND
10µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 19.894Ohm @ 120Hz 1000 Hrs @ 105°C

10µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 19.894Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-106SMH050MHR - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-106SMH050MHR
Aluminum Electrolytic Capacitors 2002-106SMH050MHR
Aluminum Electrolytic Capacitors, +105 °C General Purpose Surface Mount 10µF 50V

Aluminum Electrolytic Capacitors, +105 °C General Purpose Surface Mount 10µF 50V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 106SMH050MHR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
106SMH050MHR
Capacitors - Aluminum Electrolytic Capacitors 106SMH050MHR
CAP ALUM 10UF 20% 50V SMD

CAP ALUM 10UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 106SMH050MHR-ND 2002-106SMH050MHR 106SMH050MHR
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 106SML050MQ5 - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details