The 106DER2R5SGW is a radial lead ultracapacitor rated for 2.5 VDC with a capacitance of 10.0 F. It measures 10 mm in diameter and 30 mm in length, with a lead spacing of 5 mm and lead diameter of 0.6 mm. It has a maximum DC leakage current of 100 mA at 25°C and an ESR of 150 mΩ at 20 kHz. The operating temperature range is -25°C to +70°C, and it supports 500,000 charge/discharge cycles with a capacitance change within ±30% and ESR increase under 200% of initial values. Its volumetric energy density is 1.1161 Wh/kg and power density is 1.4921 kW/kg.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
CAP 10F -20%, +50% 2.5V T/H
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 106DER2R5SGW | 106DER2R5SGW |
| Product Name | Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Ultracapacitor | Single-Layer |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 1.00E7 microF | 1.00E7 microF |
| WVDC | 2.5 volts | 2.5 volts |