The 106BPA100M is a bi-polar aluminum electrolytic capacitor rated for 100 VDC, with a capacitance of 10 µF, a maximum ESR of 16.579 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 92 mA at 120 Hz and +85°C. It is housed in an axial leaded package with dimensions of 8 mm diameter by 19 mm length. The capacitor operates within a temperature range of -40°C to +85°C and meets the load life requirement of 2000 hours at 85°C with rated voltage applied and reversed every 250 hours, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 106BPA100M | 1572-106BPA100M-ND | 2002-106BPA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 10 microF |