Axial lead aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking, rated for 350 WVDC with a capacitance of 1 µF. It has a diameter of 8 mm and a length of 16 mm. Maximum dissipation factor is 0.25 at 120 Hz and 20°C. Ripple current rating is 20 mA at 120 Hz and +85°C. Operating temperature range is -40°C to +85°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current is 0.03CV or 4 µA, whichever is greater.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 1µF 350V
Aluminum Electrolytic Capacitors - Axial Leaded 1uF 350V 20% Product overview: 105TTA350M from CDE / Illinois Capacitor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-105TTA350M can be used for catalog matching and distributor lookup.
1µF 350V Aluminum Electrolytic Capacitors Axial, Can 331.573Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1UF 20% 350V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105TTA350M | 2002-105TTA350M | 58-105TTA350M | 1572-1643-ND | 105TTA350M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | 1uF 350V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |