The 105TMA450M is an aluminum electrolytic capacitor rated for 450 VDC, with a capacitance of 1 µF, an ESR of 414.466 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 12 mA at 105°C. It has a diameter of 8 mm and a length of 20 mm, and operates within a temperature range of -25°C to +105°C. The part meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied, and maintains leakage current below 100% of the maximum specified value under shelf life conditions. The maximum dissipation factor is 0.25 at 120 Hz and +20°C. It is a variant of the TMA extended-life series, which supports operating temperatures up to +105°C and has a capacitance tolerance of +20% at 120 Hz, 20°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105TMA450M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |