Aluminum electrolytic capacitor, radial lead, rated for 50 VDC, 1 μF capacitance, with a maximum RMS ripple current of 13 mA at 120 Hz and +105°C, housed in a 5x11 mm case. Part of the CKH series designed for extended life at 105°C with a 2000-hour load life rating. Operates from -40°C to +105°C at rated voltage.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-105CKH050MSA |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | 105 C (221 F) |