Cornell Dubilier Aluminum Electrolytic Capacitors 105CKE450M

Description
1µF 450V Aluminum Electrolytic Capacitors Radial, Can 331.57Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1µF 450V Aluminum Electrolytic Capacitors Radial, Can 331.57Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1572-1639-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1639-ND
Aluminum Electrolytic Capacitors 1572-1639-ND
1µF 450V Aluminum Electrolytic Capacitors Radial, Can 331.57Ohm @ 120Hz 2000 Hrs @ 105°C

1µF 450V Aluminum Electrolytic Capacitors Radial, Can 331.57Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-105CKE450M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-105CKE450M
Aluminum Electrolytic Capacitors 2002-105CKE450M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 1µF 450V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 1µF 450V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 105CKE450M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
105CKE450M
Capacitors - Aluminum Electrolytic Capacitors 105CKE450M
CAP ALUM 1UF 20% 450V RADIAL

CAP ALUM 1UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1572-1639-ND 2002-105CKE450M 105CKE450M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Bypass General Purpose Bypass; Bypass, Decoupling
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) 105 C (221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details