The 104NPS050M is a non-polar aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 0.1 µF, a maximum ESR of 2321 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1 mA at 85°C. It is packaged in a 4 mm diameter by 5.4 mm length SMD form factor. The capacitor operates over a temperature range of -40°C to +85°C, has a capacitance tolerance of +20%, and meets a leakage current specification of 0.03CV + 6 µA. It complies with a 1000-hour shelf life and 1000-hour load life test at 85°C. The part is designed for bypass, coupling, and filtering applications.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104NPS050M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |