The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations, with a rated voltage range of 7.5 to 250 Vdc and capacitance values up to 1.5 F. The part 101C953U025CB2B is a 95,000 µF, 25 Vdc variant with -10% +75% capacitance tolerance, a maximum ESR of 7.7 mΩ at 25 °C, and a ripple current rating of 28.4 A at 85 °C. It is housed in a 2 1/2-inch diameter by 3 1/8-inch length case with a stud terminal, and has a 5,000-hour load life at 105 °C and full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C953U025CB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |