The Type 101C aluminum electrolytic capacitor is designed for high-ripple current applications in military and industrial environments with operating temperatures from -55 °C to 105 °C. It features low ESR down to 10.1 mΩ at 25 °C and rated ripple current of 20.6 A at 85 °C. The part has a case size of 1 3/8 in diameter by 5 1/8 in length and uses a high post terminal with a 10-32 thread. It has a capacitance of 93,000 µF with a tolerance of -10% +75% and a rated voltage of 16 Vdc. The capacitor meets a 5,000-hour endurance life test at 105 °C under full load, maintains over 90% capacitance at -40 °C, and includes Thermal-Pak™ extended cathode construction for consistent thermal performance in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C933U016AE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |