The Type 101C aluminum electrolytic capacitor is designed for high-ripple current applications requiring full performance down to -55 °C and low ESR, with a rated voltage range of 7.5 to 250 Vdc and capacitance from 290 µF to 1.5 F. The part 101C924U016DG2D is a 920 µF, 16 Vdc variant with a 3-inch diameter and 8 5/8-inch length, featuring a stud mount terminal and a high-current can style. It has a maximum ESR of 2.6 mΩ at 120 Hz and a ripple current rating of 75.8 A at 85 °C. The capacitor operates from -55 °C to 105 °C, supports 5,000 hours of load life at 105 °C, and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures heat dissipation in all orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C924U016DG2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |