The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features a stud mount with a 2.5 in diameter case and 5.125 in length, rated for 50 Vdc with a capacitance of 90,000 µF, a maximum ESR of 4.4 mΩ at 120 Hz, and a ripple current rating of 44.3 A at 85 °C. The capacitor meets a 5,000 hour load life specification at 105 °C and full load, with capacitance tolerance of -10% to +50%. Its thermal construction enables efficient heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C903U050CE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |