The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. The part number 101C903U025BC2B is a 90,000 µF, 25 Vdc model with a capacitance tolerance of -10% to +75%, a maximum ESR of 6.4 mΩ at 25 °C, and a ripple current rating of 30.0 A at 85 °C. It features a 2.000 inch diameter case with a 4.125 inch length and a stud mount terminal, with an uninsulated case style. The capacitor meets a 5,000 hour endurance life test at 105 °C and full load, and maintains >90% capacitance at -40 °C. Its Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C903U025BC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |