The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations. The part number 101C893U020CH2B is a 89,000 µF, 200 Vdc capacitor with a capacitance tolerance of -10% to +75%, a maximum ESR of 9.8 mΩ at 25 °C, and a ripple current rating of 23.7 A at 85 °C. It has a 2 1/2 inch diameter and 2 5/8 inch length, with a stud terminal and standard can style. The capacitor delivers over 90% capacitance at -40 °C and is rated for 5,000 hours of load life at 105 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C893U020CH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |