The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to 105 °C, with a rated voltage of 40 Vdc and a capacitance of 86,000 µF. It features a thermal-pak™ extended cathode construction for optimized heat dissipation in all mounting orientations, and a 2.5-inch diameter by 4.125-inch length case with a high-current stud terminal. The part achieves a maximum ESR of 5.4 mΩ at 25 °C and supports a ripple current of 37.3 A at 85 °C. It meets a 5,000-hour load life specification at 105 °C, maintains over 90% capacitance at -40 °C, and has a capacitance tolerance of -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C863U040CC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |