The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. The part 101C843U7R5AB2B is a 84,000 µF, 7.5 Vdc variant with a capacitance tolerance of -10% to +75%, featuring a case size of 1 3/8 inch diameter by 3 1/8 inch length and a high post terminal. It has a maximum ESR of 15.4 mΩ at 25 °C and a ripple current rating of 13.8 A at 85 °C. The capacitor meets a 5,000 hour endurance life test at 105 °C and full load, with impedance ratio Z(-55 °C)/Z(+25 °C) ≤ 3. The case is insulated with a PVC sleeve and polypropylene end disk, and the thermal performance is enhanced by an extended cathode foil design that ensures consistent heat dissipation in any mounting orientation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C843U7R5AB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |