The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. It features a stud-mount terminal and a 3.000 inch diameter case with a 5.125 inch length. The part has a rated voltage of 7.5 Vdc, a capacitance of 810,000 µF, a maximum ESR of 3.7 mΩ at 120 Hz, and a maximum ripple current of 53.6 A at 85 °C. It meets a 5,000 hour load life specification at 105 °C and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation regardless of mounting orientation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C814U7R5DE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |