Knowles Precision Devices Ceramic Capacitors 0805Y5000221JCT

Description
220pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805Y5000221JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805Y5000221JCT-ND
Ceramic Capacitors 0805Y5000221JCT-ND
220pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

220pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7738351 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7738351
MLCCs - Multilayer Ceramic Capacitors 7738351
Syfer Technology 0805Y5000221JCT

Syfer Technology 0805Y5000221JCT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7738351P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7738351P
MLCCs - Multilayer Ceramic Capacitors 7738351P
Syfer Technology 0805Y5000221JCT

Syfer Technology 0805Y5000221JCT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706530 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706530
MLCCs - Multilayer Ceramic Capacitors 1706530
Syfer Technology 0805Y5000221JCT

Syfer Technology 0805Y5000221JCT

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Capacitors Capacitors Capacitors
Product Number 0805Y5000221JCT-ND 7738351 7738351P
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details