Knowles Precision Devices Ceramic Capacitors 0805Y5000103KXT

Description
10000pF ±10% 500V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 500V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805Y5000103KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y5000103KXTTR-ND
Ceramic Capacitors 1608-0805Y5000103KXTTR-ND
10000pF ±10% 500V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y5000103KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y5000103KXTDKR-ND
Ceramic Capacitors 1608-0805Y5000103KXTDKR-ND
CAP CER 10000PF 500V X7R 0805

CAP CER 10000PF 500V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y5000103KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y5000103KXTCT-ND
Ceramic Capacitors 1608-0805Y5000103KXTCT-ND
CAP CER 10000PF 500V X7R 0805

CAP CER 10000PF 500V X7R 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0805Y5000103KXTTR-ND 1608-0805Y5000103KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers