10pF ±1% 500V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
10pF ±1% 500V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
10pF ±1% 500V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1608-1488-1-ND | 1608-1488-6-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |
| WVDC | 500 volts | 500 volts |