Knowles Ceramic Capacitors 0805Y2000472KXT

Description
4700pF ±10% 200V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 200V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805Y2000472KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805Y2000472KXT-ND
Ceramic Capacitors 0805Y2000472KXT-ND
4700pF ±10% 200V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

4700pF ±10% 200V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7738424P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7738424P
MLCCs - Multilayer Ceramic Capacitors 7738424P
Syfer Technology 0805Y2000472KXT

Syfer Technology 0805Y2000472KXT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7738424 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7738424
MLCCs - Multilayer Ceramic Capacitors 7738424
Syfer Technology 0805Y2000472KXT

Syfer Technology 0805Y2000472KXT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706551 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706551
MLCCs - Multilayer Ceramic Capacitors 1706551
Syfer Technology 0805Y2000472KXT

Syfer Technology 0805Y2000472KXT

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Capacitors Capacitors Capacitors
Product Number 0805Y2000472KXT-ND 7738424P 7738424
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details