Knowles Precision Devices Ceramic Capacitors 0805Y2000153JET

Description
0.015µF ±5% 200V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±5% 200V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805Y2000153JET-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805Y2000153JET-ND
Ceramic Capacitors 0805Y2000153JET-ND
0.015µF ±5% 200V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

0.015µF ±5% 200V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805Y2000153JET - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805Y2000153JET
Ceramic Capacitors 0805Y2000153JET
CAP CER 0.015UF 200V X7R 0805

CAP CER 0.015UF 200V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0805Y2000153JET-ND 0805Y2000153JET
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details