Knowles Ceramic Capacitors 0805Y1K00472KXT

Description
CAP CER 4700PF 1KV X7R 0805
Request a Quote Datasheet
Description
CAP CER 4700PF 1KV X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805Y1K00472KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y1K00472KXTDKR-ND
Ceramic Capacitors 1608-0805Y1K00472KXTDKR-ND
CAP CER 4700PF 1KV X7R 0805

CAP CER 4700PF 1KV X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y1K00472KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y1K00472KXTTR-ND
Ceramic Capacitors 1608-0805Y1K00472KXTTR-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y1K00472KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y1K00472KXTCT-ND
Ceramic Capacitors 1608-0805Y1K00472KXTCT-ND
CAP CER 4700PF 1KV X7R 0805

CAP CER 4700PF 1KV X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 0805Y1K00472KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805Y1K00472KXT
Ceramic Capacitors 0805Y1K00472KXT
CAP CER 4700PF 1KV X7R 0805

CAP CER 4700PF 1KV X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-0805Y1K00472KXTDKR-ND 1608-0805Y1K00472KXTTR-ND 0805Y1K00472KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers